Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964089-MB91F522KSCPM
Mounting: SMD (SMT)
Frequency: 80 MHz
Memory Type: FLASH
Memory Size: 320 kB
Interface: CAN, EBI/EMI, I2C, LIN, SPI, UART, USART
Peripherals: DMA, LVD, POR, PWM, WDT
RAM Size: 7 kB
Oscillator Type: External
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 80 MHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of I/Os: 120
Number of Programmable I/O: 120
Number of Timers/Counters: 3
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 964089-MB91F522KSCPMC-GSE2 |
| Product Name | Embedded - Embedded - Microcontrollers - MB91F522KSCPMC-GSE2 |
| Data Bus | 32 Bit |
| Number | 3 |
| RAM | 0.0070 KB |
| Serial Interface | CAN; I²C; SPI; UART; USART; CAN, EBI/EMI, I2C, LIN, SPI, UART, USART |