Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F487PMC-G-N9E1

Description
Win Source Part Number: 1076254-MB91F487PMC- G-N9E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91480 Core Processor: FR60 RISC Speed: 80MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, FIFO, SIO Peripherals: DMA, PWM, WDT Number of I/O: 77 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 14x8/10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB91F487PMC-G-N 9E1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1076254-MB91F487PMC- G-N9E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91480 Core Processor: FR60 RISC Speed: 80MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, FIFO, SIO Peripherals: DMA, PWM, WDT Number of I/O: 77 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 14x8/10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB91F487PMC-G-N 9E1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076254-MB91F487PMC-G-N9E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076254-MB91F487PMC-G-N9E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076254-MB91F487PMC-G-N9E1
Win Source Part Number: 1076254-MB91F487PMC- G-N9E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91480 Core Processor: FR60 RISC Speed: 80MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, FIFO, SIO Peripherals: DMA, PWM, WDT Number of I/O: 77 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 14x8/10b Oscillator Type: External Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Other Names: 2015-MB91F487PMC-G-N 9E1 Product Status: Obsolete

Win Source Part Number: 1076254-MB91F487PMC-G-N9E1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FR MB91480
Core Processor: FR60 RISC
Speed: 80MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, FIFO, SIO
Peripherals: DMA, PWM, WDT
Number of I/O: 77
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 14x8/10b
Oscillator Type: External
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Other Names: 2015-MB91F487PMC-G-N9E1
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - 2015-MB91F487PMC-G-N9E1-ND - DigiKey
Thief River Falls, MN, United States
FR60 RISC FR MB91480 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

FR60 RISC FR MB91480 Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91F487PMC-G-N9E1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91F487PMC-G-N9E1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F487PMC-G-N9E1
IC MCU 32BIT 512KB FLASH 100LQFP

IC MCU 32BIT 512KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076254-MB91F487PMC-G-N9E1 2015-MB91F487PMC-G-N9E1-ND MB91F487PMC-G-N9E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz
RAM 512 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash
Supply Voltage 4 to 5.5 volts 4 to 5.5 volts 5.5 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - A2C00053631 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F32RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details