Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F487PMC-G-N2E1 MB91F487PMC-G-N2E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882942-MB91F487PMC-G -N2E1 Series: FR MB91480 Operating Temperature Range: -40°C ~ 85°C Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: FR60 RISC Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, FIFO, SIO Peripherals: DMA, PWM, WDT Number of I/O: 77 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: External Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882942-MB91F487PMC-G -N2E1 Series: FR MB91480 Operating Temperature Range: -40°C ~ 85°C Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: FR60 RISC Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, FIFO, SIO Peripherals: DMA, PWM, WDT Number of I/O: 77 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: External Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F487PMC-G-N2E1 - 882942-MB91F487PMC-G-N2E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F487PMC-G-N2E1
882942-MB91F487PMC-G-N2E1
Embedded - Embedded - Microcontrollers - MB91F487PMC-G-N2E1 882942-MB91F487PMC-G-N2E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882942-MB91F487PMC-G -N2E1 Series: FR MB91480 Operating Temperature Range: -40°C ~ 85°C Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14) Core Processor: FR60 RISC Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, FIFO, SIO Peripherals: DMA, PWM, WDT Number of I/O: 77 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: External Supply Voltage: 4V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882942-MB91F487PMC-G-N2E1
Series: FR MB91480
Operating Temperature Range: -40°C ~ 85°C
Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Core Processor: FR60 RISC
Speed: 80MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, FIFO, SIO
Peripherals: DMA, PWM, WDT
Number of I/O: 77
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x8/10b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882942-MB91F487PMC-G-N2E1
Product Name Embedded - Embedded - Microcontrollers - MB91F487PMC-G-N2E1
Data Bus 32 Bit
Clock Speed 80 MHz
RAM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - 7GA83020840 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details