Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207669-MB91F482PMC-G
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: FR MB91480
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: FR60 RISC
Speed: 80MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LQFP (14x14)
Operating Supply Voltage: 4 V ~ 5.5 V
Core Size: 32-Bit
Connectivity: I2C, FIFO, SIO
Peripherals: DMA, PWM, WDT
Number of I/O: 77
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 14x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207669-MB91F482PMC-GE1 |
| Product Name | Integrated Circuits(ICs) |