Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882941-MB91F482PMC-G
Series: FR MB91480
Operating Temperature Range: -40°C ~ 85°C
Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Core Processor: FR60 RISC
Speed: 80MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, FIFO, SIO
Peripherals: DMA, PWM, WDT
Number of I/O: 77
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x8/10b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
IC MCU 32BIT 256KB FLASH 100LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 882941-MB91F482PMC-G-N9E1 | MB91F482PMC-G-N9E1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB91F482PMC-G-N9E1 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz |
| RAM | 256 KB | 16 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 4 to 5.5 volts | 5.5 to 4 volts |