Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F467SAPMC-GSE2 MB91F467SAPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972960-MB91F467SAPMC -GSE2 Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 133
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972960-MB91F467SAPMC -GSE2 Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 133
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F467SAPMC-GSE2 - 972960-MB91F467SAPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F467SAPMC-GSE2
972960-MB91F467SAPMC-GSE2
Embedded - Embedded - Microcontrollers - MB91F467SAPMC-GSE2 972960-MB91F467SAPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972960-MB91F467SAPMC -GSE2 Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: FLASH Memory Size: 1.1 MB Interface: CAN, EBI/EMI, I2C, LIN, UART, USART Peripherals: DMA, LVD, PWM, WDT Oscillator Type: External Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000 Number of I/Os: 133

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972960-MB91F467SAPMC-GSE2
Mounting: SMD (SMT)
Frequency: 100 MHz
Memory Type: FLASH
Memory Size: 1.1 MB
Interface: CAN, EBI/EMI, I2C, LIN, UART, USART
Peripherals: DMA, LVD, PWM, WDT
Oscillator Type: External
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Number of I/Os: 133

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 972960-MB91F467SAPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB91F467SAPMC-GSE2
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - C167CRLMHAFXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details