Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F467SAPMC-C0010 MB91F467SAPMC-C0010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787454-MB91F467SAPMC -C0010 Series: FR MB91460S Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: FR60 RISC Speed: 100MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 133 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH RAM Size: 72K x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787454-MB91F467SAPMC -C0010 Series: FR MB91460S Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: FR60 RISC Speed: 100MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 133 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH RAM Size: 72K x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F467SAPMC-C0010 - 787454-MB91F467SAPMC-C0010 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F467SAPMC-C0010
787454-MB91F467SAPMC-C0010
Embedded - Embedded - Microcontrollers - MB91F467SAPMC-C0010 787454-MB91F467SAPMC-C0010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787454-MB91F467SAPMC -C0010 Series: FR MB91460S Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: FR60 RISC Speed: 100MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, LIN, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 133 Program Memory Size: 1.0625MB (1.0625M x 8) Program Memory Type: FLASH RAM Size: 72K x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 3 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 176-LQFP (24x24) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787454-MB91F467SAPMC-C0010
Series: FR MB91460S
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: FR60 RISC
Speed: 100MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, LIN, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 133
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: FLASH
RAM Size: 72K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 3 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91F467SAPMC-C0010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91F467SAPMC-C0010
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F467SAPMC-C0010
IC MCU 32B 1.0625MB FLSH 176LQFP

IC MCU 32B 1.0625MB FLSH 176LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787454-MB91F467SAPMC-C0010 MB91F467SAPMC-C0010
Product Name Embedded - Embedded - Microcontrollers - MB91F467SAPMC-C0010 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 100 MHz 100 MHz
RAM 1062 KB 72 KB
ROM Type Flash; FLASH
Supply Voltage 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1 - 893550-C167CRLMHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers