Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207668-MB91F467CB
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: FR MB91460C
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: FR60 RISC
Speed: 100MHz
Package: 144-LQFP
Manufacturer Device Package: 144-LQFP (20x20)
Operating Supply Voltage: 3 V ~ 5.5 V
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 104
Program Memory Size: 1.0625MB (1.0625M x 8)
Program Memory Type: FLASH
RAM Size: 72K x 8
Data Converters: A/D 30x10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207668-MB91F467CB |
| Product Name | Integrated Circuits(ICs) |