Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F465PAPMC-GSK5E1

Description
Win Source Part Number: 1228506-MB91F465PAPM C-GSK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91460P Core Processor: FR60 RISC Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 141 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 41x10b Oscillator Type: External Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: MB91F465PAPMC-GSE1,M B91F465PAPMC-GSE1-ND Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1228506-MB91F465PAPM C-GSK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91460P Core Processor: FR60 RISC Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 141 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 41x10b Oscillator Type: External Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: MB91F465PAPMC-GSE1,M B91F465PAPMC-GSE1-ND Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1228506-MB91F465PAPMC-GSK5E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1228506-MB91F465PAPMC-GSK5E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1228506-MB91F465PAPMC-GSK5E1
Win Source Part Number: 1228506-MB91F465PAPM C-GSK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91460P Core Processor: FR60 RISC Speed: 100MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LVD, PWM, WDT Number of I/O: 141 Program Memory Size: 544KB (544K x 8) Program Memory Type: FLASH RAM Size: 48K x 8 Data Converters: A/D 41x10b Oscillator Type: External Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: MB91F465PAPMC-GSE1,M B91F465PAPMC-GSE1-ND Product Status: Obsolete

Win Source Part Number: 1228506-MB91F465PAPMC-GSK5E1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FR MB91460P
Core Processor: FR60 RISC
Speed: 100MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 141
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
RAM Size: 48K x 8
Data Converters: A/D 41x10b
Oscillator Type: External
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: MB91F465PAPMC-GSE1,MB91F465PAPMC-GSE1-ND
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1228506-MB91F465PAPMC-GSK5E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 544 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details