Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F464AAPMC-GSE2 MB91F464AAPMC-GSE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882934-MB91F464AAPMC -GSE2 Series: FR MB91460A Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14) Core Processor: FR60 RISC Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, LINbus, UART/USART Peripherals: DMA, LVD, WDT Number of I/O: 73 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH Data Converters: A/D 21x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882934-MB91F464AAPMC -GSE2 Series: FR MB91460A Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14) Core Processor: FR60 RISC Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, LINbus, UART/USART Peripherals: DMA, LVD, WDT Number of I/O: 73 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH Data Converters: A/D 21x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F464AAPMC-GSE2 - 882934-MB91F464AAPMC-GSE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F464AAPMC-GSE2
882934-MB91F464AAPMC-GSE2
Embedded - Embedded - Microcontrollers - MB91F464AAPMC-GSE2 882934-MB91F464AAPMC-GSE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882934-MB91F464AAPMC -GSE2 Series: FR MB91460A Operating Temperature Range: -40°C ~ 105°C (TA) Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14) Core Processor: FR60 RISC Speed: 80MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, LINbus, UART/USART Peripherals: DMA, LVD, WDT Number of I/O: 73 Program Memory Size: 416KB (416K x 8) Program Memory Type: FLASH Data Converters: A/D 21x10b Oscillator Type: External Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882934-MB91F464AAPMC-GSE2
Series: FR MB91460A
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR60 RISC series Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14)
Core Processor: FR60 RISC
Speed: 80MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I²C, LINbus, UART/USART
Peripherals: DMA, LVD, WDT
Number of I/O: 73
Program Memory Size: 416KB (416K x 8)
Program Memory Type: FLASH
Data Converters: A/D 21x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
FR60 RISC FR MB91460A Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14) - 217-MB91F464AAPMC-GSE2 - Utmel Electronic Limited
Hong Kong, China
FR60 RISC FR MB91460A Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14)
217-MB91F464AAPMC-GSE2
FR60 RISC FR MB91460A Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14) 217-MB91F464AAPMC-GSE2
FR60 RISC FR MB91460A Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14)

FR60 RISC FR MB91460A Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14)

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882934-MB91F464AAPMC-GSE2 217-MB91F464AAPMC-GSE2
Product Name Embedded - Embedded - Microcontrollers - MB91F464AAPMC-GSE2 FR60 RISC FR MB91460A Microcontroller IC 32-Bit 80MHz 416KB (416K x 8) FLASH 100-LQFP (14x14)
Data Bus 32 Bit 32 Bit
Clock Speed 80 MHz
RAM 416 KB 16 KB
ROM Type Flash; FLASH Flash
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC812BCPZ - 911039-ADUC812BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
RAM 8 KB
View Details
3 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details