Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F376GPMCR-GS MB91F376GPMCR-GS

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 123126-MB91F376GPMCR -GS Packaging: Tray Core Processor: FR50 RISC Number of I/O: 80 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b, D/A 2x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 120-LQFP (16x16) Speed(Frequency): 64MHz Supply Voltage - Operating: 4.25 V to 5.25 V Part Core Size: 32-Bit Data RAM Size: 36K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 123126-MB91F376GPMCR -GS Packaging: Tray Core Processor: FR50 RISC Number of I/O: 80 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b, D/A 2x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 120-LQFP (16x16) Speed(Frequency): 64MHz Supply Voltage - Operating: 4.25 V to 5.25 V Part Core Size: 32-Bit Data RAM Size: 36K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F376GPMCR-GS - 123126-MB91F376GPMCR-GS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F376GPMCR-GS
123126-MB91F376GPMCR-GS
Embedded - Embedded - Microcontrollers - MB91F376GPMCR-GS 123126-MB91F376GPMCR-GS
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 123126-MB91F376GPMCR -GS Packaging: Tray Core Processor: FR50 RISC Number of I/O: 80 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b, D/A 2x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 120-LQFP (16x16) Speed(Frequency): 64MHz Supply Voltage - Operating: 4.25 V to 5.25 V Part Core Size: 32-Bit Data RAM Size: 36K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 123126-MB91F376GPMCR-GS
Packaging: Tray
Core Processor: FR50 RISC
Number of I/O: 80
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b, D/A 2x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 120-LQFP (16x16)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 4.25 V to 5.25 V
Part Core Size: 32-Bit
Data RAM Size: 36K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91F376GPMCR-GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91F376GPMCR-GS
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F376GPMCR-GS
IC MCU 32BIT 768KB FLASH 120LQFP

IC MCU 32BIT 768KB FLASH 120LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 123126-MB91F376GPMCR-GS MB91F376GPMCR-GS
Product Name Embedded - Embedded - Microcontrollers - MB91F376GPMCR-GS Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Life Cycle Stage Active Removed
Clock Speed 64 MHz 64 MHz
RAM 768 KB 36 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8EMCBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers