Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207667-MB91F369GA
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: FR MB91360G
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: FR50 RISC
Speed: 64MHz
Package: 160-LQFP
Manufacturer Device Package: 160-QFP (28x28)
Operating Supply Voltage: 4.25 V ~ 5.25 V
Core Size: 32-Bit
Connectivity: CAN, I2C, Serial I/O, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 113
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 8x10b, D/A 2x10b
Oscillator Type: External
Family Name: MB91F369G
Alternative Parts (Cross-Reference): MB91F369GA-E1;
Introduction Date: April 29, 2013
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines , Thailand, United States of America
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207667-MB91F369GA |
| Product Name | Integrated Circuits(ICs) |