Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F362GBPVSR-GE1 MB91F362GBPVSR-GE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076249-MB91F362GBPV SR-GE1 Mounting: SMD (SMT) Frequency: 64 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, I2C, Serial, UART, USART Peripherals: DMA, POR, PWM, WDT Oscillator Type: External Number of Pins: 208 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 160
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076249-MB91F362GBPV SR-GE1 Mounting: SMD (SMT) Frequency: 64 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, I2C, Serial, UART, USART Peripherals: DMA, POR, PWM, WDT Oscillator Type: External Number of Pins: 208 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 160
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F362GBPVSR-GE1 - 1076249-MB91F362GBPVSR-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F362GBPVSR-GE1
1076249-MB91F362GBPVSR-GE1
Embedded - Embedded - Microcontrollers - MB91F362GBPVSR-GE1 1076249-MB91F362GBPVSR-GE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076249-MB91F362GBPV SR-GE1 Mounting: SMD (SMT) Frequency: 64 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, I2C, Serial, UART, USART Peripherals: DMA, POR, PWM, WDT Oscillator Type: External Number of Pins: 208 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 160

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076249-MB91F362GBPVSR-GE1
Mounting: SMD (SMT)
Frequency: 64 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: CAN, I2C, Serial, UART, USART
Peripherals: DMA, POR, PWM, WDT
Oscillator Type: External
Number of Pins: 208
Categories: Embedded - Microcontrollers
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 160

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1076249-MB91F362GBPVSR-GE1
Product Name Embedded - Embedded - Microcontrollers - MB91F362GBPVSR-GE1
Data Bus 32 Bit
Serial Interface CAN; I²C; UART; USART; CAN, I2C, Serial, UART, USART
I/O Ports 160
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9517A-4DM/B - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded Microcontroller MCU - 879-BCM43438KUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details