Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882933-MB91F362GBPFV
Series: FR MB91360G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FR50 RISC series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 208-QFP (28x28)
Core Processor: FR50 RISC
Speed: 64MHz
Package: Tray
Package: 208-BQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I²C, Serial I/O, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 160
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x10b
Oscillator Type: External
Supply Voltage: 4.25V ~ 5.25V
Family Name: MB91F362
Categories: Integrated Circuits (ICs)
Case / Package: 208-QFP (28x28)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MB91F362GBPFVS-GE1, MB91F362GBPFVS-GE1-N
IC MCU 32BIT 512KB FLASH 208QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 882933-MB91F362GBPFVS-GK5E1 | MB91F362GBPFVS-GK5E1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB91F362GBPFVS-GK5E1 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz |
| RAM | 512 KB | 20 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 4.25 to 5.25 volts | 5.25 to 4.25 volts |