Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F362GAPFVS-GK5E1

Description
Win Source Part Number: 1316089-MB91F362GAPF VS-GK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91360G Core Processor: FR50 RISC Speed: 64MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, Serial I/O, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 8x10b; D/A 2x10b Oscillator Type: External Package / Case: 208-BQFP Supplier Device Package: 208-QFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.25V ~ 5.25V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB91F362
Request a Quote
Description
Win Source Part Number: 1316089-MB91F362GAPF VS-GK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91360G Core Processor: FR50 RISC Speed: 64MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, Serial I/O, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 8x10b; D/A 2x10b Oscillator Type: External Package / Case: 208-BQFP Supplier Device Package: 208-QFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.25V ~ 5.25V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB91F362
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316089-MB91F362GAPFVS-GK5E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316089-MB91F362GAPFVS-GK5E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316089-MB91F362GAPFVS-GK5E1
Win Source Part Number: 1316089-MB91F362GAPF VS-GK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91360G Core Processor: FR50 RISC Speed: 64MHz Package: Tray Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, Serial I/O, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 160 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 20K x 8 Data Converters: A/D 8x10b; D/A 2x10b Oscillator Type: External Package / Case: 208-BQFP Supplier Device Package: 208-QFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.25V ~ 5.25V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB91F362

Win Source Part Number: 1316089-MB91F362GAPFVS-GK5E1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FR MB91360G
Core Processor: FR50 RISC
Speed: 64MHz
Package: Tray
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, Serial I/O, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 160
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 20K x 8
Data Converters: A/D 8x10b; D/A 2x10b
Oscillator Type: External
Package / Case: 208-BQFP
Supplier Device Package: 208-QFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.25V ~ 5.25V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB91F362

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91F362GAPFVS-GK5E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91F362GAPFVS-GK5E1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F362GAPFVS-GK5E1
IC MCU 32BIT 512KB FLASH 208QFP

IC MCU 32BIT 512KB FLASH 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316089-MB91F362GAPFVS-GK5E1 MB91F362GAPFVS-GK5E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 64 MHz 64 MHz
RAM 512 KB 20 KB
ROM Type Flash; FLASH
Supply Voltage 4.25 to 5.25 volts 5.25 to 4.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C161SL25MAABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers