Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91F362GAPFVS-GE1 MB91F362GAPFVS-GE1

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185180-MB91F362GAPF VS-GE1 Frequency: 64 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, I2C, Serial, UART, USART Peripherals: DMA, POR, PWM, WDT Oscillator Type: External Number of Pins: 208 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 160 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185180-MB91F362GAPF VS-GE1 Frequency: 64 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, I2C, Serial, UART, USART Peripherals: DMA, POR, PWM, WDT Oscillator Type: External Number of Pins: 208 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 160 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91F362GAPFVS-GE1 - 1185180-MB91F362GAPFVS-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91F362GAPFVS-GE1
1185180-MB91F362GAPFVS-GE1
Embedded - Embedded - Microcontrollers - MB91F362GAPFVS-GE1 1185180-MB91F362GAPFVS-GE1
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185180-MB91F362GAPF VS-GE1 Frequency: 64 MHz Memory Type: FLASH Memory Size: 512 kB Interface: CAN, I2C, Serial, UART, USART Peripherals: DMA, POR, PWM, WDT Oscillator Type: External Number of Pins: 208 Categories: Embedded - Microcontrollers Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 160 Max Operating Temperature: 85 °C

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185180-MB91F362GAPFVS-GE1
Frequency: 64 MHz
Memory Type: FLASH
Memory Size: 512 kB
Interface: CAN, I2C, Serial, UART, USART
Peripherals: DMA, POR, PWM, WDT
Oscillator Type: External
Number of Pins: 208
Categories: Embedded - Microcontrollers
Case / Package: QFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 160
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1185180-MB91F362GAPFVS-GE1
Product Name Embedded - Embedded - Microcontrollers - MB91F362GAPFVS-GE1
Data Bus 32 Bit
Serial Interface CAN; I²C; UART; USART; CAN, I2C, Serial, UART, USART
I/O Ports 160
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7689AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers