Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 119530-MB91F248ZPFV-
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: FR MB91245
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: FR60Lite RISC
Speed: 32MHz
Package: 144-LQFP
Manufacturer Device Package: 144-LQFP (20x20)
Operating Supply Voltage: 3.5 V ~ 5.5 V
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, LIN, UART/USART
Peripherals: DMA, LCD, PWM, WDT
Number of I/O: 120
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 32x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 119530-MB91F248ZPFV-GSE1 |
| Product Name | Integrated Circuits(ICs) |