Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB91F224SPFV-GSK5E1

Description
Win Source Part Number: 1154252-MB91F224SPFV -GSK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91220 Core Processor: FR60Lite RISC Speed: 32MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LCD, PWM, WDT Number of I/O: 122 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 24x8/10b; D/A 2x8b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB91F224
Request a Quote
Description
Win Source Part Number: 1154252-MB91F224SPFV -GSK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91220 Core Processor: FR60Lite RISC Speed: 32MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LCD, PWM, WDT Number of I/O: 122 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 24x8/10b; D/A 2x8b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB91F224
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1154252-MB91F224SPFV-GSK5E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1154252-MB91F224SPFV-GSK5E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1154252-MB91F224SPFV-GSK5E1
Win Source Part Number: 1154252-MB91F224SPFV -GSK5E1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FR MB91220 Core Processor: FR60Lite RISC Speed: 32MHz Package: Tray Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART Peripherals: DMA, LCD, PWM, WDT Number of I/O: 122 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 24x8/10b; D/A 2x8b Oscillator Type: External Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB91F224

Win Source Part Number: 1154252-MB91F224SPFV-GSK5E1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FR MB91220
Core Processor: FR60Lite RISC
Speed: 32MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LCD, PWM, WDT
Number of I/O: 122
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 24x8/10b; D/A 2x8b
Oscillator Type: External
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB91F224

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1154252-MB91F224SPFV-GSK5E1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 32 MHz
RAM 768 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Application Specific Microcontrollers - 448-AN2135SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers