Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925907-MB91F223PFV-G
Series: FR MB91220
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FR60Lite RISC series Microcontroller IC 32-Bit 32MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Core Processor: FR60Lite RISC
Speed: 32MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals: DMA, LCD, PWM, WDT
Number of I/O: 122
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x8/10b; D/A 2x8b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Family Name: MB91F223
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 512KB FLASH 144LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 925907-MB91F223PFV-GSE1 | MB91F223PFV-GSE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB91F223PFV-GSE1 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz |
| RAM | 512 KB | 16 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 3.5 to 5.5 volts | 5.5 to 3.5 volts |