Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882930-MB91F128PMC-G
Series: FR MB91129
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: FR30 RISC series Microcontroller IC 32-Bit 25MHz 510KB (510K x 8) FLASH
Core Processor: FR30 RISC
Speed: 25MHz
Core Size: 32-Bit
Connectivity: UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 510KB (510K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 3V ~ 3.6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
IC MCU 32BIT 510KB FLASH
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 882930-MB91F128PMC-G-N9E1 | MB91F128PMC-G-N9E1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB91F128PMC-G-N9E1 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |
| Clock Speed | 25 MHz | 25 MHz |
| RAM | 510 KB | 14 KB |
| ROM Type | Flash; FLASH |