Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91461 MB91461

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207666-MB91461 Packaging: Tray Core Processor: FR60 RISC Number of I/O: 72 Program Memory Type: ROMless Data Converters: A/D 13x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 68K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207666-MB91461 Packaging: Tray Core Processor: FR60 RISC Number of I/O: 72 Program Memory Type: ROMless Data Converters: A/D 13x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 68K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91461 - 207666-MB91461 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91461
207666-MB91461
Embedded - Embedded - Microcontrollers - MB91461 207666-MB91461
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207666-MB91461 Packaging: Tray Core Processor: FR60 RISC Number of I/O: 72 Program Memory Type: ROMless Data Converters: A/D 13x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 80MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 68K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207666-MB91461
Packaging: Tray
Core Processor: FR60 RISC
Number of I/O: 72
Program Memory Type: ROMless
Data Converters: A/D 13x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LQFP (24x24)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 68K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 207666-MB91461
Product Name Embedded - Embedded - Microcontrollers - MB91461
Data Bus 32 Bit
Life Cycle Stage Active
Clock Speed 80 MHz
RAM 68 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7264AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers