Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91248SZPFV-GS-140E1 MB91248SZPFV-GS-140E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207665-MB91248SZPFV- GS-140E1 Packaging: Tray Core Processor: FR60Lite RISC Number of I/O: 120 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM Data Converters: A/D 32x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207665-MB91248SZPFV- GS-140E1 Packaging: Tray Core Processor: FR60Lite RISC Number of I/O: 120 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM Data Converters: A/D 32x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91248SZPFV-GS-140E1 - 207665-MB91248SZPFV-GS-140E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91248SZPFV-GS-140E1
207665-MB91248SZPFV-GS-140E1
Embedded - Embedded - Microcontrollers - MB91248SZPFV-GS-140E1 207665-MB91248SZPFV-GS-140E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207665-MB91248SZPFV- GS-140E1 Packaging: Tray Core Processor: FR60Lite RISC Number of I/O: 120 Program Memory Size: 256KB (256K x 8) Program Memory Type: Mask ROM Data Converters: A/D 32x8/10b Oscillator Type: External Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 32MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 16K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207665-MB91248SZPFV-GS-140E1
Packaging: Tray
Core Processor: FR60Lite RISC
Number of I/O: 120
Program Memory Size: 256KB (256K x 8)
Program Memory Type: Mask ROM
Data Converters: A/D 32x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 207665-MB91248SZPFV-GS-140E1
Product Name Embedded - Embedded - Microcontrollers - MB91248SZPFV-GS-140E1
Data Bus 32 Bit
Clock Speed 32 MHz
RAM 256 KB
ROM Type Mask ROM
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers