Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB91101APMC-G-JNE1 MB91101APMC-G-JNE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882926-MB91101APMC-G -JNE1 Operating Temperature Range: -40°C ~ 70°C (TA) Features: FR30 RISC series Microcontroller IC 32-Bit 50MHz - ROMless 100-LQFP (14x14) Core Processor: FR30 RISC Speed: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882926-MB91101APMC-G -JNE1 Operating Temperature Range: -40°C ~ 70°C (TA) Features: FR30 RISC series Microcontroller IC 32-Bit 50MHz - ROMless 100-LQFP (14x14) Core Processor: FR30 RISC Speed: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB91101APMC-G-JNE1 - 882926-MB91101APMC-G-JNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB91101APMC-G-JNE1
882926-MB91101APMC-G-JNE1
Embedded - Embedded - Microcontrollers - MB91101APMC-G-JNE1 882926-MB91101APMC-G-JNE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882926-MB91101APMC-G -JNE1 Operating Temperature Range: -40°C ~ 70°C (TA) Features: FR30 RISC series Microcontroller IC 32-Bit 50MHz - ROMless 100-LQFP (14x14) Core Processor: FR30 RISC Speed: 50MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882926-MB91101APMC-G-JNE1
Operating Temperature Range: -40°C ~ 70°C (TA)
Features: FR30 RISC series Microcontroller IC 32-Bit 50MHz - ROMless 100-LQFP (14x14)
Core Processor: FR30 RISC
Speed: 50MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Type: ROMless
Data Converters: A/D 4x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB91101APMC-G-JNE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB91101APMC-G-JNE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB91101APMC-G-JNE1
IC MCU 32BIT ROMLESS 100LQFP

IC MCU 32BIT ROMLESS 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882926-MB91101APMC-G-JNE1 MB91101APMC-G-JNE1
Product Name Embedded - Embedded - Microcontrollers - MB91101APMC-G-JNE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit
Clock Speed 50 MHz 50 MHz
ROM Type ROMLess; ROMless
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details