Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90P678PF-G-5037 MB90P678PF-G-5037

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 130944-MB90P678PF-G- 5037 Packaging: Tray Core Processor: F2MC-16L Number of I/O: 84 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 130944-MB90P678PF-G- 5037 Packaging: Tray Core Processor: F2MC-16L Number of I/O: 84 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90P678PF-G-5037 - 130944-MB90P678PF-G-5037 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90P678PF-G-5037
130944-MB90P678PF-G-5037
Embedded - Embedded - Microcontrollers - MB90P678PF-G-5037 130944-MB90P678PF-G-5037
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 130944-MB90P678PF-G- 5037 Packaging: Tray Core Processor: F2MC-16L Number of I/O: 84 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 3K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 130944-MB90P678PF-G-5037
Packaging: Tray
Core Processor: F2MC-16L
Number of I/O: 84
Program Memory Size: 64KB (64K x 8)
Program Memory Type: OTP
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 3K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 130944-MB90P678PF-G-5037
Product Name Embedded - Embedded - Microcontrollers - MB90P678PF-G-5037
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 64 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers