Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F962SPMT-GS-ERE1 MB90F962SPMT-GS-ERE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787446-MB90F962SPMT- GS-ERE1 Series: F2MC-16LX MB90960 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: LIN, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787446-MB90F962SPMT- GS-ERE1 Series: F2MC-16LX MB90960 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: LIN, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F962SPMT-GS-ERE1 - 787446-MB90F962SPMT-GS-ERE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F962SPMT-GS-ERE1
787446-MB90F962SPMT-GS-ERE1
Embedded - Embedded - Microcontrollers - MB90F962SPMT-GS-ERE1 787446-MB90F962SPMT-GS-ERE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787446-MB90F962SPMT- GS-ERE1 Series: F2MC-16LX MB90960 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 24MHz Package: 48-LQFP Core Size: 16-Bit Connectivity: LIN, UART/USART Peripherals: POR, WDT Number of I/O: 36 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 16x8/10b Oscillator Type: External Supply Voltage: 3.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787446-MB90F962SPMT-GS-ERE1
Series: F2MC-16LX MB90960
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 48-LQFP
Core Size: 16-Bit
Connectivity: LIN, UART/USART
Peripherals: POR, WDT
Number of I/O: 36
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 16x8/10b
Oscillator Type: External
Supply Voltage: 3.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 787446-MB90F962SPMT-GS-ERE1
Product Name Embedded - Embedded - Microcontrollers - MB90F962SPMT-GS-ERE1
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details