Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F947APFR-GS-ER

Description
Win Source Part Number: 1076236-MB90F947APFR -GS-ER Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90945 Core Processor: F2MC-16LX Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): MB90F867ASPFR-GE1; MB90F867ASPF-GS; MB90F347ASPF-GS-SP; DF3048BF25WV; M306NBFCTFP#Q; MC9S12A128CFUE; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F947
Request a Quote
Description
Win Source Part Number: 1076236-MB90F947APFR -GS-ER Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90945 Core Processor: F2MC-16LX Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): MB90F867ASPFR-GE1; MB90F867ASPF-GS; MB90F347ASPF-GS-SP; DF3048BF25WV; M306NBFCTFP#Q; MC9S12A128CFUE; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F947
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1076236-MB90F947APFR-GS-ER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1076236-MB90F947APFR-GS-ER
Integrated Circuits (ICs) - Embedded - Microcontrollers 1076236-MB90F947APFR-GS-ER
Win Source Part Number: 1076236-MB90F947APFR -GS-ER Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90945 Core Processor: F2MC-16LX Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 15x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): MB90F867ASPFR-GE1; MB90F867ASPF-GS; MB90F347ASPF-GS-SP; DF3048BF25WV; M306NBFCTFP#Q; MC9S12A128CFUE; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F947

Win Source Part Number: 1076236-MB90F947APFR-GS-ER
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90945
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, I²C, LINbus, SCI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 15x8/10b
Oscillator Type: External
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
Alternative Parts (Cross-Reference): MB90F867ASPFR-GE1; MB90F867ASPF-GS; MB90F347ASPF-GS-SP; DF3048BF25WV; M306NBFCTFP#Q; MC9S12A128CFUE;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90F947

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F947APFR-GS-ER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F947APFR-GS-ER
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F947APFR-GS-ER
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1076236-MB90F947APFR-GS-ER MB90F947APFR-GS-ER
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 24 MHz 24 MHz
RAM 128 KB 6 KB
ROM Type Flash; FLASH
Supply Voltage 3.5 to 5.5 volts 5.5 to 3.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - C167CSLMCABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers