Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1318560-MB90F927SPF-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: F2MC-16LX
Speed: 16MHz
Standard Package: 66
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, LINbus, SCI, Serial I/O, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 100-BQFP
ECCN: OBSOLETE
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Base Product Number: MB90F927
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1318560-MB90F927SPF-G-JNE1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit |
| Clock Speed | 16 MHz |
| RAM | 64 KB |
| ROM Type | Flash; FLASH |