Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813895-MB90F922NCSPM
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16LX
Speed: 32MHz
Core Size: 16-Bit
Connectivity: CANbus, LINbus, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 93
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Part Status: Last Time Buy
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 120-LQFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
IC MCU 16BIT 256KB FLASH 120LQFP
16-bit Microcontrollers - MCU Auto MCU
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 813895-MB90F922NCSPMC-GSE1 | MB90F922NCSPMC-GSE1 | MB90F922NCSPMC-GSE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90F922NCSPMC-GSE1 | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 256 KB | 10 KB | |
| ROM Type | Flash; FLASH | ||
| Supply Voltage | 4 to 5.5 volts | 5.5 to 4 volts |