Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F882SPMC-G-N9E1 MB90F882SPMC-G-N9E1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882922-MB90F882SPMC- G-N9E1 Series: F2MC-16LX MB90880 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: F2MC-16LX Speed: 33MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x8/10b Oscillator Type: External Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: MB90F882 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882922-MB90F882SPMC- G-N9E1 Series: F2MC-16LX MB90880 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: F2MC-16LX Speed: 33MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x8/10b Oscillator Type: External Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: MB90F882 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F882SPMC-G-N9E1 - 882922-MB90F882SPMC-G-N9E1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F882SPMC-G-N9E1
882922-MB90F882SPMC-G-N9E1
Embedded - Embedded - Microcontrollers - MB90F882SPMC-G-N9E1 882922-MB90F882SPMC-G-N9E1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882922-MB90F882SPMC- G-N9E1 Series: F2MC-16LX MB90880 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 100-LQFP (14x14) Core Processor: F2MC-16LX Speed: 33MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, Serial I/O, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 20x8/10b Oscillator Type: External Supply Voltage: 2.7V ~ 3.6V Part Status: Obsolete Family Name: MB90F882 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882922-MB90F882SPMC-G-N9E1
Series: F2MC-16LX MB90880
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Core Processor: F2MC-16LX
Speed: 33MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, Serial I/O, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 20x8/10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 3.6V
Part Status: Obsolete
Family Name: MB90F882
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882922-MB90F882SPMC-G-N9E1
Product Name Embedded - Embedded - Microcontrollers - MB90F882SPMC-G-N9E1
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details