Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F867ASPFV-G-JNE1 MB90F867ASPFV-G-JNE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925898-MB90F867ASPFV -G-JNE1 Series: F2MC-16LX MB90860A Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I²C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: MB90F867 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925898-MB90F867ASPFV -G-JNE1 Series: F2MC-16LX MB90860A Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I²C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: MB90F867 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F867ASPFV-G-JNE1 - 925898-MB90F867ASPFV-G-JNE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F867ASPFV-G-JNE1
925898-MB90F867ASPFV-G-JNE1
Embedded - Embedded - Microcontrollers - MB90F867ASPFV-G-JNE1 925898-MB90F867ASPFV-G-JNE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 925898-MB90F867ASPFV -G-JNE1 Series: F2MC-16LX MB90860A Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14) Core Processor: F2MC-16LX Speed: 24MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I²C, LINbus, SCI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x8/10b Oscillator Type: External Supply Voltage: 3.5V ~ 5.5V Part Status: Obsolete Family Name: MB90F867 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925898-MB90F867ASPFV-G-JNE1
Series: F2MC-16LX MB90860A
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I²C, LINbus, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 82
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x8/10b
Oscillator Type: External
Supply Voltage: 3.5V ~ 5.5V
Part Status: Obsolete
Family Name: MB90F867
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 925898-MB90F867ASPFV-G-JNE1
Product Name Embedded - Embedded - Microcontrollers - MB90F867ASPFV-G-JNE1
Data Bus 16 Bit
Clock Speed 24 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers