Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F867ASPF-GS MB90F867ASPF-GS

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 133059-MB90F867ASPF- GS Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 6K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 133059-MB90F867ASPF- GS Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 6K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F867ASPF-GS - 133059-MB90F867ASPF-GS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F867ASPF-GS
133059-MB90F867ASPF-GS
Embedded - Embedded - Microcontrollers - MB90F867ASPF-GS 133059-MB90F867ASPF-GS
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 133059-MB90F867ASPF- GS Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 82 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 24MHz Supply Voltage - Operating: 3.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 6K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 133059-MB90F867ASPF-GS
Packaging: Tray
Core Processor: F2MC-16LX
Number of I/O: 82
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F867ASPF-GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F867ASPF-GS
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F867ASPF-GS
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site
IC MCU 16BIT 128KB FLASH 100QFP - 217-MB90F867ASPF-GS - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100QFP
217-MB90F867ASPF-GS
IC MCU 16BIT 128KB FLASH 100QFP 217-MB90F867ASPF-GS
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 133059-MB90F867ASPF-GS MB90F867ASPF-GS 217-MB90F867ASPF-GS
Product Name Embedded - Embedded - Microcontrollers - MB90F867ASPF-GS Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 128KB FLASH 100QFP
Data Bus 16 Bit
Life Cycle Stage Active Active Active
Clock Speed 24 MHz 24 MHz
RAM 128 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers