Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207664-MB90F867APF-G
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC-16LX MB90860A
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 100-BQFP
Manufacturer Device Package: 100-QFP (14x20)
Operating Supply Voltage: 3.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, LIN, SCI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 24x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 207664-MB90F867APF-GE1 |
| Product Name | Integrated Circuits(ICs) |