Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F598PF-G MB90F598PF-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139645-MB90F598PF-G Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 78 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139645-MB90F598PF-G Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 78 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F598PF-G - 139645-MB90F598PF-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F598PF-G
139645-MB90F598PF-G
Embedded - Embedded - Microcontrollers - MB90F598PF-G 139645-MB90F598PF-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139645-MB90F598PF-G Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 78 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-QFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 139645-MB90F598PF-G
Packaging: Tray
Core Processor: F2MC-16LX
Number of I/O: 78
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-QFP (14x20)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F598PF-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F598PF-G
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F598PF-G
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 139645-MB90F598PF-G MB90F598PF-G
Product Name Embedded - Embedded - Microcontrollers - MB90F598PF-G Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Life Cycle Stage Active Active
Clock Speed 16 MHz 16 MHz
RAM 128 KB 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers