Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F562BPFM-GE1 MB90F562BPFM-GE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 711103-MB90F562BPFM- GE1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 16MHz Connectivity: UART/USART Peripherals: POR, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-QFP (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 51 Date RAM Size: 2K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 711103-MB90F562BPFM- GE1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 16MHz Connectivity: UART/USART Peripherals: POR, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-QFP (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 51 Date RAM Size: 2K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F562BPFM-GE1 - 711103-MB90F562BPFM-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F562BPFM-GE1
711103-MB90F562BPFM-GE1
Embedded - Embedded - Microcontrollers - MB90F562BPFM-GE1 711103-MB90F562BPFM-GE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 711103-MB90F562BPFM- GE1 Packaging: Tray Mounting Style: SMD Core Processor: F2MC-16LX Speed: 16MHz Connectivity: UART/USART Peripherals: POR, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-QFP (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 51 Date RAM Size: 2K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 711103-MB90F562BPFM-GE1
Packaging: Tray
Mounting Style: SMD
Core Processor: F2MC-16LX
Speed: 16MHz
Connectivity: UART/USART
Peripherals: POR, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-QFP (12x12)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 51
Date RAM Size: 2K x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F562BPFM-GE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F562BPFM-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F562BPFM-GE1
IC MCU 16BIT 64KB FLASH 64QFP

IC MCU 16BIT 64KB FLASH 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 711103-MB90F562BPFM-GE1 MB90F562BPFM-GE1
Product Name Embedded - Embedded - Microcontrollers - MB90F562BPFM-GE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Life Cycle Stage Obsolete Removed
Clock Speed 16 MHz 16 MHz
RAM 64 KB 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers