Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882915-MB90F553APF-G
Features: - series Microcontroller IC
Package: Bulk
Part Status: Obsolete
Family Name: MB90F553
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
IC MICROCONTROLLER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 882915-MB90F553APF-G-CE1 | MB90F553APF-G-CE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90F553APF-G-CE1 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Life Cycle Stage | Removed |