Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 131822-MB90F548GSPMC
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC-16LX MB90545G
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: 100-LQFP
Manufacturer Device Package: 100-LQFP (14x14)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 131822-MB90F548GSPMC-GE1 |
| Product Name | Integrated Circuits(ICs) |