Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F548GLSPFV-GSE1 MB90F548GLSPFV-GSE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787431-MB90F548GLSPF V-GSE1 Series: F2MC-16LX MB90545G Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787431-MB90F548GLSPF V-GSE1 Series: F2MC-16LX MB90545G Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F548GLSPFV-GSE1 - 787431-MB90F548GLSPFV-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F548GLSPFV-GSE1
787431-MB90F548GLSPFV-GSE1
Embedded - Embedded - Microcontrollers - MB90F548GLSPFV-GSE1 787431-MB90F548GLSPFV-GSE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787431-MB90F548GLSPF V-GSE1 Series: F2MC-16LX MB90545G Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: CAN, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787431-MB90F548GLSPFV-GSE1
Series: F2MC-16LX MB90545G
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F548GLSPFV-GSE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F548GLSPFV-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F548GLSPFV-GSE1
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787431-MB90F548GLSPFV-GSE1 MB90F548GLSPFV-GSE1
Product Name Embedded - Embedded - Microcontrollers - MB90F548GLSPFV-GSE1 Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 16 MHz 16 MHz
RAM 128 KB 4 KB
ROM Type Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers