Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F546GSPQCR-G-FLEFE2 MB90F546GSPQCR-G-FLEFE2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144310-MB90F546GSPQC R-G-FLEFE2 Packaging: Reel - TR Core Processor: F2MC-16LX Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-PQFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144310-MB90F546GSPQC R-G-FLEFE2 Packaging: Reel - TR Core Processor: F2MC-16LX Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-PQFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F546GSPQCR-G-FLEFE2 - 144310-MB90F546GSPQCR-G-FLEFE2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F546GSPQCR-G-FLEFE2
144310-MB90F546GSPQCR-G-FLEFE2
Embedded - Embedded - Microcontrollers - MB90F546GSPQCR-G-FLEFE2 144310-MB90F546GSPQCR-G-FLEFE2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144310-MB90F546GSPQC R-G-FLEFE2 Packaging: Reel - TR Core Processor: F2MC-16LX Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 100-PQFP (14x20) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 8K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 144310-MB90F546GSPQCR-G-FLEFE2
Packaging: Reel - TR
Core Processor: F2MC-16LX
Number of I/O: 81
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-PQFP (14x20)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 144310-MB90F546GSPQCR-G-FLEFE2
Product Name Embedded - Embedded - Microcontrollers - MB90F546GSPQCR-G-FLEFE2
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
 - C161SL25MAABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details