Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F543GPF-G MB90F543GPF-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882912-MB90F543GPF-G Series: F2MC-16LX MB90540G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MB90F543 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882912-MB90F543GPF-G Series: F2MC-16LX MB90540G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MB90F543 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F543GPF-G - 882912-MB90F543GPF-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F543GPF-G
882912-MB90F543GPF-G
Embedded - Embedded - Microcontrollers - MB90F543GPF-G 882912-MB90F543GPF-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882912-MB90F543GPF-G Series: F2MC-16LX MB90540G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 100-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MB90F543 Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x20) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882912-MB90F543GPF-G
Series: F2MC-16LX MB90540G
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MB90F543
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882912-MB90F543GPF-G
Product Name Embedded - Embedded - Microcontrollers - MB90F543GPF-G
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - COP8780CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP40
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details