Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F497GPMC-GS-FLE1 MB90F497GPMC-GS-FLE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144052-MB90F497GPMC- GS-FLE1 Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144052-MB90F497GPMC- GS-FLE1 Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F497GPMC-GS-FLE1 - 144052-MB90F497GPMC-GS-FLE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F497GPMC-GS-FLE1
144052-MB90F497GPMC-GS-FLE1
Embedded - Embedded - Microcontrollers - MB90F497GPMC-GS-FLE1 144052-MB90F497GPMC-GS-FLE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 144052-MB90F497GPMC- GS-FLE1 Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 144052-MB90F497GPMC-GS-FLE1
Packaging: Tray
Core Processor: F2MC-16LX
Number of I/O: 49
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (12x12)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MB90F497GPMC-GS-FLE1
16-bit Microcontrollers - MCU MB90F497GPMC-GS-FLE1
16-bit Microcontrollers - MCU STANDARD MICOM FLASH MICOM

16-bit Microcontrollers - MCU STANDARD MICOM FLASH MICOM

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 144052-MB90F497GPMC-GS-FLE1 MB90F497GPMC-GS-FLE1
Product Name Embedded - Embedded - Microcontrollers - MB90F497GPMC-GS-FLE1 16-bit Microcontrollers - MCU
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C161PIL25FCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers