Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F497GPFM MB90F497GPFM

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207661-MB90F497GPFM Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207661-MB90F497GPFM Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F497GPFM - 207661-MB90F497GPFM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F497GPFM
207661-MB90F497GPFM
Embedded - Embedded - Microcontrollers - MB90F497GPFM 207661-MB90F497GPFM
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 207661-MB90F497GPFM Packaging: Tray Core Processor: F2MC-16LX Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-LQFP (12x12) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 207661-MB90F497GPFM
Packaging: Tray
Core Processor: F2MC-16LX
Number of I/O: 49
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-LQFP (12x12)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 207661-MB90F497GPFM
Product Name Embedded - Embedded - Microcontrollers - MB90F497GPFM
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2952ADC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details
 - COP8782CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP20
View Details
5 suppliers