Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F497GLZPF-G MB90F497GLZPF-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882911-MB90F497GLZPF -G Series: F2MC-16LX MB90495G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: MB90F497 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882911-MB90F497GLZPF -G Series: F2MC-16LX MB90495G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: MB90F497 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F497GLZPF-G - 882911-MB90F497GLZPF-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F497GLZPF-G
882911-MB90F497GLZPF-G
Embedded - Embedded - Microcontrollers - MB90F497GLZPF-G 882911-MB90F497GLZPF-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882911-MB90F497GLZPF -G Series: F2MC-16LX MB90495G Operating Temperature Range: -40°C ~ 105°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-QFP (14x20) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Package: 64-BQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, UART/USART Peripherals: POR, WDT Number of I/O: 49 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Family Name: MB90F497 Categories: Integrated Circuits (ICs) Case / Package: 64-QFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882911-MB90F497GLZPF-G
Series: F2MC-16LX MB90495G
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-QFP (14x20)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Package: 64-BQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, UART/USART
Peripherals: POR, WDT
Number of I/O: 49
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Family Name: MB90F497
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F497GLZPF-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F497GLZPF-G
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F497GLZPF-G
IC MCU 16BIT 64KB FLASH 64QFP

IC MCU 16BIT 64KB FLASH 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 882911-MB90F497GLZPF-G MB90F497GLZPF-G
Product Name Embedded - Embedded - Microcontrollers - MB90F497GLZPF-G Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 16 MHz 16 MHz
RAM 64 KB 2 KB
ROM Type Flash; FLASH
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers