Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SPE1 MB90F462APMC-G-SPE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882907-MB90F462APMC- G-SPE1 Series: F2MC-16LX MB90460 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 16MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MB90F462 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882907-MB90F462APMC- G-SPE1 Series: F2MC-16LX MB90460 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 16MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MB90F462 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SPE1 - 882907-MB90F462APMC-G-SPE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SPE1
882907-MB90F462APMC-G-SPE1
Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SPE1 882907-MB90F462APMC-G-SPE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 882907-MB90F462APMC- G-SPE1 Series: F2MC-16LX MB90460 Operating Temperature Range: -40°C ~ 85°C (TA) Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (12x12) Core Processor: F2MC-16LX Speed: 16MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MB90F462 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 882907-MB90F462APMC-G-SPE1
Series: F2MC-16LX MB90460
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (12x12)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MB90F462
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (12x12)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 882907-MB90F462APMC-G-SPE1
Product Name Embedded - Embedded - Microcontrollers - MB90F462APMC-G-SPE1
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details