Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 925892-MB90F462AP-G-
Series: F2MC-16LX MB90460
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: F²MC-16LX series Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 64-SH-DIP
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tube
Package: 64-DIP (0.750", 19.05mm)
Mounting: Through Hole
Core Size: 16-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MB90F462
Categories: Integrated Circuits (ICs)
Case / Package: 64-SH-DIP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
IC MCU 16BIT 64KB FLSH 64-SH-DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 925892-MB90F462AP-G-SHE1 | MB90F462AP-G-SHE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90F462AP-G-SHE1 | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz |
| RAM | 64 KB | 2 KB |
| ROM Type | Flash; FLASH | |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts |