Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017094-MB90F443GPF-
Mounting: SMD (SMT)
Frequency: 16 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: CAN, EBI/EMI, SCI, Serial, UART, USART
Peripherals: POR, WDT
Oscillator Type: External
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: QFP
Alternative Parts (Cross-Reference): MB90F543GPF-G-FLE1; DF3048BF25WV; MB90F428GCPF-GSE1; M306NBFCTFP#Q; MB90F347CAPF-GSE1; MC9S12A128CFUEMB90F4
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 81
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1017094-MB90F443GPF-GE1 |
| Product Name | Embedded - Embedded - Microcontrollers - MB90F443GPF-GE1 |
| Data Bus | 16 Bit |
| Serial Interface | CAN; SCI; UART; USART; CAN, EBI/EMI, SCI, Serial, UART, USART |
| I/O Ports | 81 |