Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F439SPF-GE1 MB90F439SPF-GE1

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787427-MB90F439SPF-G E1 Series: F2MC-16LX MB90435 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787427-MB90F439SPF-G E1 Series: F2MC-16LX MB90435 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F439SPF-GE1 - 787427-MB90F439SPF-GE1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F439SPF-GE1
787427-MB90F439SPF-GE1
Embedded - Embedded - Microcontrollers - MB90F439SPF-GE1 787427-MB90F439SPF-GE1
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787427-MB90F439SPF-G E1 Series: F2MC-16LX MB90435 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787427-MB90F439SPF-GE1
Series: F2MC-16LX MB90435
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: 100-BQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MB90F439SPF-GE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MB90F439SPF-GE1
Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F439SPF-GE1
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site
IC MCU 16BIT 256KB FLASH 100QFP - 217-MB90F439SPF-GE1 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 256KB FLASH 100QFP
217-MB90F439SPF-GE1
IC MCU 16BIT 256KB FLASH 100QFP 217-MB90F439SPF-GE1
IC MCU 16BIT 256KB FLASH 100QFP

IC MCU 16BIT 256KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787427-MB90F439SPF-GE1 MB90F439SPF-GE1 217-MB90F439SPF-GE1
Product Name Embedded - Embedded - Microcontrollers - MB90F439SPF-GE1 Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 16BIT 256KB FLASH 100QFP
Data Bus 16 Bit
Clock Speed 16 MHz 16 MHz
RAM 256 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details