Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F438LSPFR-G

Description
Win Source Part Number: 1026937-MB90F438LSPF R-G Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90435 Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): MB90F443GPF-GE1; MB90F543GPF-G-FLE1; DF3048BF25WV; MB90F428GCPF-GSE1; M306NBFCTFP#Q; MC9S12A128CFUE; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F438
Request a Quote
Description
Win Source Part Number: 1026937-MB90F438LSPF R-G Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90435 Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): MB90F443GPF-GE1; MB90F543GPF-G-FLE1; DF3048BF25WV; MB90F428GCPF-GSE1; M306NBFCTFP#Q; MC9S12A128CFUE; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F438
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1026937-MB90F438LSPFR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1026937-MB90F438LSPFR-G
Integrated Circuits (ICs) - Embedded - Microcontrollers 1026937-MB90F438LSPFR-G
Win Source Part Number: 1026937-MB90F438LSPF R-G Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90435 Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Number of I/O: 81 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3.5V ~ 5.5V Alternative Parts (Cross-Reference): MB90F443GPF-GE1; MB90F543GPF-G-FLE1; DF3048BF25WV; MB90F428GCPF-GSE1; M306NBFCTFP#Q; MC9S12A128CFUE; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F438

Win Source Part Number: 1026937-MB90F438LSPFR-G
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90435
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Number of I/O: 81
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3.5V ~ 5.5V
Alternative Parts (Cross-Reference): MB90F443GPF-GE1; MB90F543GPF-G-FLE1; DF3048BF25WV; MB90F428GCPF-GSE1; M306NBFCTFP#Q; MC9S12A128CFUE;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90F438

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1026937-MB90F438LSPFR-G
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Embedded Microcontroller MCU - 685-CG7246AMT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers