Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers MB90F428GCPF-GSE1

Description
Win Source Part Number: 968844-MB90F428GCPF- GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90425G (A) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F428 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 968844-MB90F428GCPF- GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90425G (A) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F428 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 968844-MB90F428GCPF-GSE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
968844-MB90F428GCPF-GSE1
Integrated Circuits (ICs) - Embedded - Microcontrollers 968844-MB90F428GCPF-GSE1
Win Source Part Number: 968844-MB90F428GCPF- GSE1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: F2MC-16LX MB90425G (A) Core Processor: F2MC-16LX Speed: 16MHz Package: Tray Standard Package: 66 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, UART/USART Peripherals: LCD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Package / Case: 100-BQFP Supplier Device Package: 100-QFP (14x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: MB90F428 Product Status: Obsolete

Win Source Part Number: 968844-MB90F428GCPF-GSE1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: F2MC-16LX MB90425G (A)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, UART/USART
Peripherals: LCD, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Package / Case: 100-BQFP
Supplier Device Package: 100-QFP (14x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: MB90F428
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 968844-MB90F428GCPF-GSE1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7690AA - Rochester Electronics
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details