Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - MB90F428GAPF-G MB90F428GAPF-G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787425-MB90F428GAPF- G Series: F2MC-16LX MB90425G (A) Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787425-MB90F428GAPF- G Series: F2MC-16LX MB90425G (A) Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MB90F428GAPF-G - 787425-MB90F428GAPF-G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MB90F428GAPF-G
787425-MB90F428GAPF-G
Embedded - Embedded - Microcontrollers - MB90F428GAPF-G 787425-MB90F428GAPF-G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 787425-MB90F428GAPF- G Series: F2MC-16LX MB90425G (A) Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: F2MC-16LX Speed: 16MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: CAN, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x8/10b Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 787425-MB90F428GAPF-G
Series: F2MC-16LX MB90425G (A)
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: F2MC-16LX
Speed: 16MHz
Package: 100-BQFP
Core Size: 16-Bit
Connectivity: CAN, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 100QFP - 217-MB90F428GAPF-G - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 100QFP
217-MB90F428GAPF-G
IC MCU 16BIT 128KB FLASH 100QFP 217-MB90F428GAPF-G
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 787425-MB90F428GAPF-G 217-MB90F428GAPF-G
Product Name Embedded - Embedded - Microcontrollers - MB90F428GAPF-G IC MCU 16BIT 128KB FLASH 100QFP
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 128 KB 6 KB
ROM Type Flash; FLASH Flash
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers