Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 134794-MB90F395HAPMT
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: F2MC-16LX MB90390
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: F2MC-16LX
Speed: 24MHz
Package: 120-LQFP
Manufacturer Device Package: 120-LQFP (16x16)
Operating Supply Voltage: 3.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: CAN, I2C, LIN, SCI, Serial I/O, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 30K x 8
Data Converters: A/D 15x8/10b
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 134794-MB90F395HAPMT-GS-SPE1 |
| Product Name | Integrated Circuits(ICs) |